Capital Lighting, Inc. 2867-BK Exterior -Wall Mount 747798

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Wall lantern UPC: 46335868090 Category: Wall Lantern Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Wall lantern UPC: 46335868090 Category: Wall Lantern Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2867-BK Exterior -Wall Mount - 747798 - Capital Lighting, Inc.
Columbus, OH, USA
2867-BK Exterior -Wall Mount
747798
2867-BK Exterior -Wall Mount 747798
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Wall lantern UPC: 46335868090 Category: Wall Lantern Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.50
Length 13.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4
Product Name: One Light Wall lantern
UPC: 46335868090
Category: Wall Lantern
Glass: Satin Crackled
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747798
Product Name 2867-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details