Capital Lighting, Inc. 2867-AG Exterior -Wall Mount 747795

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Length 13.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Weight: 4 Product Name: One Light Wall lantern UPC: 46335868076 Category: Wall Lantern Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Length 13.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Weight: 4 Product Name: One Light Wall lantern UPC: 46335868076 Category: Wall Lantern Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2867-AG Exterior -Wall Mount - 747795 - Capital Lighting, Inc.
Columbus, OH, USA
2867-AG Exterior -Wall Mount
747795
2867-AG Exterior -Wall Mount 747795
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Length 13.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Weight: 4 Product Name: One Light Wall lantern UPC: 46335868076 Category: Wall Lantern Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.50
Length 13.50
Extension: 8
Bulb
Qty: 1
Wattage: 100
Finish: Autumn Gold
Weight: 4
Product Name: One Light Wall lantern
UPC: 46335868076
Category: Wall Lantern
Glass: Satin Crackled
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747795
Product Name 2867-AG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details