Capital Lighting, Inc. 2866-BK Exterior -Post/Pier Head 747792

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Post Lantern UPC: 46335868052 Category: Post Lantern Glass: Satin Crackled Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Post Lantern UPC: 46335868052 Category: Post Lantern Glass: Satin Crackled Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2866-BK Exterior -Post/Pier Head - 747792 - Capital Lighting, Inc.
Columbus, OH, USA
2866-BK Exterior -Post/Pier Head
747792
2866-BK Exterior -Post/Pier Head 747792
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Post Lantern UPC: 46335868052 Category: Post Lantern Glass: Satin Crackled Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 9
Product Name: One Light Post Lantern
UPC: 46335868052
Category: Post Lantern
Glass: Satin Crackled
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747792
Product Name 2866-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details