Capital Lighting, Inc. 2864-BK Exterior -Hanging 747790

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Hanging Lantern UPC: 46335868014 Category: Hanging Lantern Glass: Satin Crackled Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Hanging Lantern UPC: 46335868014 Category: Hanging Lantern Glass: Satin Crackled Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2864-BK Exterior -Hanging - 747790 - Capital Lighting, Inc.
Columbus, OH, USA
2864-BK Exterior -Hanging
747790
2864-BK Exterior -Hanging 747790
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Hanging Lantern UPC: 46335868014 Category: Hanging Lantern Glass: Satin Crackled Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 9
Product Name: One Light Hanging Lantern
UPC: 46335868014
Category: Hanging Lantern
Glass: Satin Crackled
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747790
Product Name 2864-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details