Capital Lighting, Inc. 2867MD-AG Exterior -Wall Mount 747777

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Weight: 4 Product Name: One Light Wall lantern UPC: 46335868106 Category: Motion Detectors/Security Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Weight: 4 Product Name: One Light Wall lantern UPC: 46335868106 Category: Motion Detectors/Security Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2867MD-AG Exterior -Wall Mount - 747777 - Capital Lighting, Inc.
Columbus, OH, USA
2867MD-AG Exterior -Wall Mount
747777
2867MD-AG Exterior -Wall Mount 747777
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Weight: 4 Product Name: One Light Wall lantern UPC: 46335868106 Category: Motion Detectors/Security Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.50
Length 15.50
Extension: 9
Bulb
Qty: 1
Wattage: 100
Finish: Autumn Gold
Weight: 4
Product Name: One Light Wall lantern
UPC: 46335868106
Category: Motion Detectors/Security
Glass: Satin Crackled
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747777
Product Name 2867MD-AG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details