Capital Lighting, Inc. 2868MD-BK Exterior -Wall Mount 747773

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Length 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Wall lantern UPC: 46335868175 Category: Motion Detectors/Security Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Length 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Wall lantern UPC: 46335868175 Category: Motion Detectors/Security Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2868MD-BK Exterior -Wall Mount - 747773 - Capital Lighting, Inc.
Columbus, OH, USA
2868MD-BK Exterior -Wall Mount
747773
2868MD-BK Exterior -Wall Mount 747773
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Length 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Wall lantern UPC: 46335868175 Category: Motion Detectors/Security Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Length 20.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5
Product Name: One Light Wall lantern
UPC: 46335868175
Category: Motion Detectors/Security
Glass: Satin Crackled
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747773
Product Name 2868MD-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details