Capital Lighting, Inc. 2712-BK Exterior -Wall Mount 747764

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 5.6 Product Name: Two Light Wall Lantern UPC: 46335866775 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 5.6 Product Name: Two Light Wall Lantern UPC: 46335866775 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2712-BK Exterior -Wall Mount - 747764 - Capital Lighting, Inc.
Columbus, OH, USA
2712-BK Exterior -Wall Mount
747764
2712-BK Exterior -Wall Mount 747764
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 5.6 Product Name: Two Light Wall Lantern UPC: 46335866775 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 5.6
Product Name: Two Light Wall Lantern
UPC: 46335866775
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747764
Product Name 2712-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details