Capital Lighting, Inc. 2722-BK Exterior -Wall Mount 747761

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.9 Product Name: Three Light Wall Lantern UPC: 46335866850 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.9 Product Name: Three Light Wall Lantern UPC: 46335866850 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2722-BK Exterior -Wall Mount - 747761 - Capital Lighting, Inc.
Columbus, OH, USA
2722-BK Exterior -Wall Mount
747761
2722-BK Exterior -Wall Mount 747761
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.9 Product Name: Three Light Wall Lantern UPC: 46335866850 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 8.9
Product Name: Three Light Wall Lantern
UPC: 46335866850
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747761
Product Name 2722-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details