Capital Lighting, Inc. 1554-PVD-PB Exterior -Hanging 747729

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 12.55 Product Name: Three Light Hanging Lantern UPC: 46335863774 Category: Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 12.55 Product Name: Three Light Hanging Lantern UPC: 46335863774 Category: Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1554-PVD-PB Exterior -Hanging - 747729 - Capital Lighting, Inc.
Columbus, OH, USA
1554-PVD-PB Exterior -Hanging
747729
1554-PVD-PB Exterior -Hanging 747729
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 12.55 Product Name: Three Light Hanging Lantern UPC: 46335863774 Category: Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 12.55
Product Name: Three Light Hanging Lantern
UPC: 46335863774
Category: Hanging Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747729
Product Name 1554-PVD-PB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details