Capital Lighting, Inc. 1556-PVD-PB Exterior -Post/Pier Head 747727

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10.15 Product Name: Three Light Post Lantern UPC: 46335863781 Category: Post Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10.15 Product Name: Three Light Post Lantern UPC: 46335863781 Category: Post Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1556-PVD-PB Exterior -Post/Pier Head - 747727 - Capital Lighting, Inc.
Columbus, OH, USA
1556-PVD-PB Exterior -Post/Pier Head
747727
1556-PVD-PB Exterior -Post/Pier Head 747727
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10.15 Product Name: Three Light Post Lantern UPC: 46335863781 Category: Post Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 10.15
Product Name: Three Light Post Lantern
UPC: 46335863781
Category: Post Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747727
Product Name 1556-PVD-PB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details