Capital Lighting, Inc. 1923-BK Exterior -Post/Pier Head 747722

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 84.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 34 Product Name: Three Light Post Lantern UPC: 46335820159 Category: 3-Head Post Lantern Glass: Clear Beveled Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 84.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 34 Product Name: Three Light Post Lantern UPC: 46335820159 Category: 3-Head Post Lantern Glass: Clear Beveled Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1923-BK Exterior -Post/Pier Head - 747722 - Capital Lighting, Inc.
Columbus, OH, USA
1923-BK Exterior -Post/Pier Head
747722
1923-BK Exterior -Post/Pier Head 747722
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 84.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 34 Product Name: Three Light Post Lantern UPC: 46335820159 Category: 3-Head Post Lantern Glass: Clear Beveled Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 84.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 34
Product Name: Three Light Post Lantern
UPC: 46335820159
Category: 3-Head Post Lantern
Glass: Clear Beveled
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747722
Product Name 1923-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details