Capital Lighting, Inc. 2976-BK Exterior -Post/Pier Head 747719

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Post Lantern UPC: 46335868793 Category: Post Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Post Lantern UPC: 46335868793 Category: Post Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2976-BK Exterior -Post/Pier Head - 747719 - Capital Lighting, Inc.
Columbus, OH, USA
2976-BK Exterior -Post/Pier Head
747719
2976-BK Exterior -Post/Pier Head 747719
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Post Lantern UPC: 46335868793 Category: Post Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 7
Product Name: One Light Post Lantern
UPC: 46335868793
Category: Post Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747719
Product Name 2976-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details