Capital Lighting, Inc. 2984-BK Exterior -Hanging 747714

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 10 Product Name: Three Light Hanging Lantern UPC: 46335868830 Category: Hanging Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 10 Product Name: Three Light Hanging Lantern UPC: 46335868830 Category: Hanging Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2984-BK Exterior -Hanging - 747714 - Capital Lighting, Inc.
Columbus, OH, USA
2984-BK Exterior -Hanging
747714
2984-BK Exterior -Hanging 747714
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 10 Product Name: Three Light Hanging Lantern UPC: 46335868830 Category: Hanging Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 10
Product Name: Three Light Hanging Lantern
UPC: 46335868830
Category: Hanging Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747714
Product Name 2984-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details