Capital Lighting, Inc. 1552-PVD-PB Exterior -Wall Mount 747708

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Length 20.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 13.85 Product Name: Three Light Wall Lantern UPC: 46335863767 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Length 20.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 13.85 Product Name: Three Light Wall Lantern UPC: 46335863767 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1552-PVD-PB Exterior -Wall Mount - 747708 - Capital Lighting, Inc.
Columbus, OH, USA
1552-PVD-PB Exterior -Wall Mount
747708
1552-PVD-PB Exterior -Wall Mount 747708
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Length 20.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 13.85 Product Name: Three Light Wall Lantern UPC: 46335863767 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.50
Length 20.50
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 13.85
Product Name: Three Light Wall Lantern
UPC: 46335863767
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747708
Product Name 1552-PVD-PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details