Capital Lighting, Inc. 1532-PVD-PB Exterior -Wall Mount 747702

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.75 Length 14.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.15 Product Name: One Light Wall lantern UPC: 46335844056 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.75 Length 14.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.15 Product Name: One Light Wall lantern UPC: 46335844056 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1532-PVD-PB Exterior -Wall Mount - 747702 - Capital Lighting, Inc.
Columbus, OH, USA
1532-PVD-PB Exterior -Wall Mount
747702
1532-PVD-PB Exterior -Wall Mount 747702
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.75 Length 14.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.15 Product Name: One Light Wall lantern UPC: 46335844056 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.75
Length 14.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 6.15
Product Name: One Light Wall lantern
UPC: 46335844056
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747702
Product Name 1532-PVD-PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details