Capital Lighting, Inc. 8849/2 Sconces-Pocket 747678

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119884929 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119884929 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
8849/2 Sconces-Pocket - 747678 - Capital Lighting, Inc.
Columbus, OH, USA
8849/2 Sconces-Pocket
747678
8849/2 Sconces-Pocket 747678
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119884929 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Wall Bracket
UPC: 748119884929
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747678
Product Name 8849/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 29.972mm(L)
View Details