Capital Lighting, Inc. 8821/6+6 Pendants-Bowl Style 747644

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Dark Antique Brass Weight: 36 Product Name: Two Light Pendant UPC: 748119882161 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Dark Antique Brass Weight: 36 Product Name: Two Light Pendant UPC: 748119882161 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
8821/6+6 Pendants-Bowl Style - 747644 - Capital Lighting, Inc.
Columbus, OH, USA
8821/6+6 Pendants-Bowl Style
747644
8821/6+6 Pendants-Bowl Style 747644
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Dark Antique Brass Weight: 36 Product Name: Two Light Pendant UPC: 748119882161 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Dark Antique Brass
Weight: 36
Product Name: Two Light Pendant
UPC: 748119882161
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747644
Product Name 8821/6+6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details