Capital Lighting, Inc. 8819/2 Sconces-Pocket 747643

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Antique Brass Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119881928 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Antique Brass Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119881928 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
8819/2 Sconces-Pocket - 747643 - Capital Lighting, Inc.
Columbus, OH, USA
8819/2 Sconces-Pocket
747643
8819/2 Sconces-Pocket 747643
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Antique Brass Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119881928 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Antique Brass
Weight: 4
Product Name: Two Light Wall Bracket
UPC: 748119881928
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747643
Product Name 8819/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details