Capital Lighting, Inc. 70001SN Sconces-Single Candle 747589

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 0.79 Product Name: One Light Wall Sconce UPC: 783209014428 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 0.79 Product Name: One Light Wall Sconce UPC: 783209014428 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
70001SN Sconces-Single Candle - 747589 - Capital Lighting, Inc.
Columbus, OH, USA
70001SN Sconces-Single Candle
747589
70001SN Sconces-Single Candle 747589
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 0.79 Product Name: One Light Wall Sconce UPC: 783209014428 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 0.79
Product Name: One Light Wall Sconce
UPC: 783209014428
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747589
Product Name 70001SN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details