Capital Lighting, Inc. 10986WSRC Mid. Chandeliers-Glass Up 747580

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Roasted Chestnut Weight: 23.15 Product Name: Nine Light Chandelier UPC: 783209013230 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Roasted Chestnut Weight: 23.15 Product Name: Nine Light Chandelier UPC: 783209013230 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10986WSRC Mid. Chandeliers-Glass Up - 747580 - Capital Lighting, Inc.
Columbus, OH, USA
10986WSRC Mid. Chandeliers-Glass Up
747580
10986WSRC Mid. Chandeliers-Glass Up 747580
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Roasted Chestnut Weight: 23.15 Product Name: Nine Light Chandelier UPC: 783209013230 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Roasted Chestnut
Weight: 23.15
Product Name: Nine Light Chandelier
UPC: 783209013230
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747580
Product Name 10986WSRC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details