Capital Lighting, Inc. 2937KB Foyer/Hall Lanterns-Open Frame 747551

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Kentucky Bronze Weight: 26.01 Product Name: Four Light Entry Foyer Pendant UPC: 783209293700 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Kentucky Bronze Weight: 26.01 Product Name: Four Light Entry Foyer Pendant UPC: 783209293700 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2937KB Foyer/Hall Lanterns-Open Frame - 747551 - Capital Lighting, Inc.
Columbus, OH, USA
2937KB Foyer/Hall Lanterns-Open Frame
747551
2937KB Foyer/Hall Lanterns-Open Frame 747551
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Kentucky Bronze Weight: 26.01 Product Name: Four Light Entry Foyer Pendant UPC: 783209293700 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Kentucky Bronze
Weight: 26.01
Product Name: Four Light Entry Foyer Pendant
UPC: 783209293700
Category: Entry Foyer Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747551
Product Name 2937KB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details