Capital Lighting, Inc. 70006OI Mid. Chandeliers-Candle 747550

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 10.14 Product Name: Nine Light Chandelier UPC: 783209014497 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 10.14 Product Name: Nine Light Chandelier UPC: 783209014497 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
70006OI Mid. Chandeliers-Candle - 747550 - Capital Lighting, Inc.
Columbus, OH, USA
70006OI Mid. Chandeliers-Candle
747550
70006OI Mid. Chandeliers-Candle 747550
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 10.14 Product Name: Nine Light Chandelier UPC: 783209014497 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 10.14
Product Name: Nine Light Chandelier
UPC: 783209014497
Category: Multi-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747550
Product Name 70006OI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details