Capital Lighting, Inc. 2412-BK Exterior -Wall Mount 747465

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 25.00 Length 25.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13 Product Name: Three Light Wall Lantern UPC: 46335865433 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 25.00 Length 25.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13 Product Name: Three Light Wall Lantern UPC: 46335865433 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2412-BK Exterior -Wall Mount - 747465 - Capital Lighting, Inc.
Columbus, OH, USA
2412-BK Exterior -Wall Mount
747465
2412-BK Exterior -Wall Mount 747465
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 25.00 Length 25.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13 Product Name: Three Light Wall Lantern UPC: 46335865433 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 25.00
Length 25.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 13
Product Name: Three Light Wall Lantern
UPC: 46335865433
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747465
Product Name 2412-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details