Capital Lighting, Inc. 1751-RT Exterior -Wall Mount 747449

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustique Weight: 5.06 Product Name: One Light Wall lantern UPC: 46335864009 Category: Wall Lantern Glass: Clear Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustique Weight: 5.06 Product Name: One Light Wall lantern UPC: 46335864009 Category: Wall Lantern Glass: Clear Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1751-RT Exterior -Wall Mount - 747449 - Capital Lighting, Inc.
Columbus, OH, USA
1751-RT Exterior -Wall Mount
747449
1751-RT Exterior -Wall Mount 747449
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustique Weight: 5.06 Product Name: One Light Wall lantern UPC: 46335864009 Category: Wall Lantern Glass: Clear Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.25
Length 14.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustique
Weight: 5.06
Product Name: One Light Wall lantern
UPC: 46335864009
Category: Wall Lantern
Glass: Clear Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747449
Product Name 1751-RT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details