PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 21.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 9
Product Name: Three Light Post Lantern
UPC: 46335923799
Category: Post Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 747439 |
| Product Name | 2416-BK Exterior -Post/Pier Head |
| Application | Residential; Outdoor |