Capital Lighting, Inc. 30531-BZ Exterior -Wall Mount 747428

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 46335869073 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 46335869073 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30531-BZ Exterior -Wall Mount - 747428 - Capital Lighting, Inc.
Columbus, OH, USA
30531-BZ Exterior -Wall Mount
747428
30531-BZ Exterior -Wall Mount 747428
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 46335869073 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Length 19.50
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 9.9
Product Name: Three Light Wall Lantern
UPC: 46335869073
Category: Wall Lantern
Glass: Seedy
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747428
Product Name 30531-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details