Capital Lighting, Inc. 30511-BZ Exterior -Wall Mount 747421

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Length 12.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4.73 Product Name: One Light Wall lantern UPC: 46335869028 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Length 12.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4.73 Product Name: One Light Wall lantern UPC: 46335869028 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30511-BZ Exterior -Wall Mount - 747421 - Capital Lighting, Inc.
Columbus, OH, USA
30511-BZ Exterior -Wall Mount
747421
30511-BZ Exterior -Wall Mount 747421
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Length 12.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4.73 Product Name: One Light Wall lantern UPC: 46335869028 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.75
Length 12.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 4.73
Product Name: One Light Wall lantern
UPC: 46335869028
Category: Wall Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747421
Product Name 30511-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details