Capital Lighting, Inc. 2396-ORB Exterior -Post/Pier Head 747417

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 15 Product Name: Three Light Post Lantern UPC: 46335865259 Category: Post Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 15 Product Name: Three Light Post Lantern UPC: 46335865259 Category: Post Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2396-ORB Exterior -Post/Pier Head - 747417 - Capital Lighting, Inc.
Columbus, OH, USA
2396-ORB Exterior -Post/Pier Head
747417
2396-ORB Exterior -Post/Pier Head 747417
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 15 Product Name: Three Light Post Lantern UPC: 46335865259 Category: Post Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 15
Product Name: Three Light Post Lantern
UPC: 46335865259
Category: Post Lantern
Glass: Seedy
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747417
Product Name 2396-ORB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details