Capital Lighting, Inc. 2431-BK Exterior -Wall Mount 747415

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Length 18.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Wall lantern UPC: 46335865808 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Length 18.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Wall lantern UPC: 46335865808 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2431-BK Exterior -Wall Mount - 747415 - Capital Lighting, Inc.
Columbus, OH, USA
2431-BK Exterior -Wall Mount
747415
2431-BK Exterior -Wall Mount 747415
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Length 18.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Wall lantern UPC: 46335865808 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.25
Length 18.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 9
Product Name: One Light Wall lantern
UPC: 46335865808
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747415
Product Name 2431-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details