Capital Lighting, Inc. 2446-BK Exterior -Post/Pier Head 747405

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13 Product Name: Three Light Post Lantern UPC: 46335866003 Category: Post Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13 Product Name: Three Light Post Lantern UPC: 46335866003 Category: Post Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2446-BK Exterior -Post/Pier Head - 747405 - Capital Lighting, Inc.
Columbus, OH, USA
2446-BK Exterior -Post/Pier Head
747405
2446-BK Exterior -Post/Pier Head 747405
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13 Product Name: Three Light Post Lantern UPC: 46335866003 Category: Post Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 13
Product Name: Three Light Post Lantern
UPC: 46335866003
Category: Post Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747405
Product Name 2446-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details