Capital Lighting, Inc. 5056/3 Mini Pendants-Cable 747157

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Helicopter Shaped Pendant UPC: 748119505633 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Helicopter Shaped Pendant UPC: 748119505633 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
5056/3 Mini Pendants-Cable - 747157 - Capital Lighting, Inc.
Columbus, OH, USA
5056/3 Mini Pendants-Cable
747157
5056/3 Mini Pendants-Cable 747157
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Helicopter Shaped Pendant UPC: 748119505633 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.00
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 9
Product Name: Three Light Helicopter Shaped Pendant
UPC: 748119505633
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747157
Product Name 5056/3 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details