Capital Lighting, Inc. 6501/2 Island/Pool Table-2 Light Bar 747093

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Two Light Island Light UPC: 748119650128 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Two Light Island Light UPC: 748119650128 Category: Island

Suppliers

Company
Product
Description
Supplier Links
6501/2 Island/Pool Table-2 Light Bar - 747093 - Capital Lighting, Inc.
Columbus, OH, USA
6501/2 Island/Pool Table-2 Light Bar
747093
6501/2 Island/Pool Table-2 Light Bar 747093
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Two Light Island Light UPC: 748119650128 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 26.00
Extension: 12
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Satin Nickel
Weight: 9
Product Name: Two Light Island Light
UPC: 748119650128
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747093
Product Name 6501/2 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details