Capital Lighting, Inc. 2993/3 Bathroom Fixtures-Three Lights 747025

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119299334 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119299334 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
2993/3 Bathroom Fixtures-Three Lights - 747025 - Capital Lighting, Inc.
Columbus, OH, USA
2993/3 Bathroom Fixtures-Three Lights
747025
2993/3 Bathroom Fixtures-Three Lights 747025
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119299334 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 12.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Three Light Vanity
UPC: 748119299334
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747025
Product Name 2993/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details