Capital Lighting, Inc. 1606-63 Foyer/Hall Lanterns-Glass w/Frame 746389

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Bronze Weight: 60 Product Name: Six Lights Hanging Lantern UPC: 46335926066 Category: Lantern Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Bronze Weight: 60 Product Name: Six Lights Hanging Lantern UPC: 46335926066 Category: Lantern Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1606-63 Foyer/Hall Lanterns-Glass w/Frame - 746389 - Capital Lighting, Inc.
Columbus, OH, USA
1606-63 Foyer/Hall Lanterns-Glass w/Frame
746389
1606-63 Foyer/Hall Lanterns-Glass w/Frame 746389
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Bronze Weight: 60 Product Name: Six Lights Hanging Lantern UPC: 46335926066 Category: Lantern Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 37.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: French Bronze
Weight: 60
Product Name: Six Lights Hanging Lantern
UPC: 46335926066
Category: Lantern
Shipped Via: CC
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746389
Product Name 1606-63 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details