Capital Lighting, Inc. 1604-63 Foyer/Hall Lanterns-Glass w/Frame 746387

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Bronze Weight: 40 Product Name: Four Lights Hanging Lantern UPC: 689716603134 Category: Lantern Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Bronze Weight: 40 Product Name: Four Lights Hanging Lantern UPC: 689716603134 Category: Lantern Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1604-63 Foyer/Hall Lanterns-Glass w/Frame - 746387 - Capital Lighting, Inc.
Columbus, OH, USA
1604-63 Foyer/Hall Lanterns-Glass w/Frame
746387
1604-63 Foyer/Hall Lanterns-Glass w/Frame 746387
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Bronze Weight: 40 Product Name: Four Lights Hanging Lantern UPC: 689716603134 Category: Lantern Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: French Bronze
Weight: 40
Product Name: Four Lights Hanging Lantern
UPC: 689716603134
Category: Lantern
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746387
Product Name 1604-63 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details