Capital Lighting, Inc. 1609-63 Foyer/Hall Lanterns-Glass w/Frame 746384

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 44.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Bronze Weight: 95 Product Name: Three Lights Hanging Lantern UPC: 689716603110 Category: Lantern Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 44.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Bronze Weight: 95 Product Name: Three Lights Hanging Lantern UPC: 689716603110 Category: Lantern Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1609-63 Foyer/Hall Lanterns-Glass w/Frame - 746384 - Capital Lighting, Inc.
Columbus, OH, USA
1609-63 Foyer/Hall Lanterns-Glass w/Frame
746384
1609-63 Foyer/Hall Lanterns-Glass w/Frame 746384
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 44.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Bronze Weight: 95 Product Name: Three Lights Hanging Lantern UPC: 689716603110 Category: Lantern Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 44.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: French Bronze
Weight: 95
Product Name: Three Lights Hanging Lantern
UPC: 689716603110
Category: Lantern
Shipped Via: CC
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746384
Product Name 1609-63 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details