Capital Lighting, Inc. 1612-63 Foyer/Hall Lanterns-Glass w/Frame 746358

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 59.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: French Bronze Weight: 165 Product Name: Four Lights Hanging Lantern UPC: 46335926035 Category: Lantern Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 59.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: French Bronze Weight: 165 Product Name: Four Lights Hanging Lantern UPC: 46335926035 Category: Lantern Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1612-63 Foyer/Hall Lanterns-Glass w/Frame - 746358 - Capital Lighting, Inc.
Columbus, OH, USA
1612-63 Foyer/Hall Lanterns-Glass w/Frame
746358
1612-63 Foyer/Hall Lanterns-Glass w/Frame 746358
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 59.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: French Bronze Weight: 165 Product Name: Four Lights Hanging Lantern UPC: 46335926035 Category: Lantern Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 59.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: French Bronze
Weight: 165
Product Name: Four Lights Hanging Lantern
UPC: 46335926035
Category: Lantern
Shipped Via: CC
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746358
Product Name 1612-63 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details