Capital Lighting, Inc. TF1039IB Pendants-Bowl Style 746295

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 73 Product Name: Three Light Pendant UPC: 611728081549 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 73 Product Name: Three Light Pendant UPC: 611728081549 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1039IB Pendants-Bowl Style - 746295 - Capital Lighting, Inc.
Columbus, OH, USA
TF1039IB Pendants-Bowl Style
746295
TF1039IB Pendants-Bowl Style 746295
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 73 Product Name: Three Light Pendant UPC: 611728081549 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Imperial Bronze
Weight: 73
Product Name: Three Light Pendant
UPC: 611728081549
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746295
Product Name TF1039IB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details