Capital Lighting, Inc. TF1040IB Semi-Flush Mts.-Bowl Style 746292

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 27 Product Name: Three Light Semi Flush Mount UPC: 611728081556 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 27 Product Name: Three Light Semi Flush Mount UPC: 611728081556 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1040IB Semi-Flush Mts.-Bowl Style - 746292 - Capital Lighting, Inc.
Columbus, OH, USA
TF1040IB Semi-Flush Mts.-Bowl Style
746292
TF1040IB Semi-Flush Mts.-Bowl Style 746292
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 27 Product Name: Three Light Semi Flush Mount UPC: 611728081556 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Imperial Bronze
Weight: 27
Product Name: Three Light Semi Flush Mount
UPC: 611728081556
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746292
Product Name TF1040IB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details