Capital Lighting, Inc. TF1041EP Pendants-Bowl Style 746273

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 28 Product Name: Two Light Semi Flush Mount UPC: 611728082874 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 28 Product Name: Two Light Semi Flush Mount UPC: 611728082874 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1041EP Pendants-Bowl Style - 746273 - Capital Lighting, Inc.
Columbus, OH, USA
TF1041EP Pendants-Bowl Style
746273
TF1041EP Pendants-Bowl Style 746273
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 28 Product Name: Two Light Semi Flush Mount UPC: 611728082874 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Espresso
Weight: 28
Product Name: Two Light Semi Flush Mount
UPC: 611728082874
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746273
Product Name TF1041EP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details