Capital Lighting, Inc. 1025BK Exterior -Wall Mount 746182

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209102521 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209102521 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1025BK Exterior -Wall Mount - 746182 - Capital Lighting, Inc.
Columbus, OH, USA
1025BK Exterior -Wall Mount
746182
1025BK Exterior -Wall Mount 746182
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209102521 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 1.87
Product Name: One Light Outdoor Wall Lantern
UPC: 783209102521
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746182
Product Name 1025BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details