PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.3
Product Name: One Light Outdoor Wall Lantern
UPC: 783209105003
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 746095 |
| Product Name | 1050BK Exterior -Wall Mount |
| Application | Residential; Outdoor |