Capital Lighting, Inc. 5-1090-72 Exterior -Wall Mount 745966

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920073625 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920073625 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1090-72 Exterior -Wall Mount - 745966 - Capital Lighting, Inc.
Columbus, OH, USA
5-1090-72 Exterior -Wall Mount
745966
5-1090-72 Exterior -Wall Mount 745966
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920073625 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Bronze
Product Name: One Light Wall Mount Lantern
UPC: 822920073625
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745966
Product Name 5-1090-72 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details