Capital Lighting, Inc. 5-1651-72 Exterior -Wall Mount 745960

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920073465 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920073465 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1651-72 Exterior -Wall Mount - 745960 - Capital Lighting, Inc.
Columbus, OH, USA
5-1651-72 Exterior -Wall Mount
745960
5-1651-72 Exterior -Wall Mount 745960
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920073465 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.50
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Bronze
Product Name: Three Light Wall Mount Lantern
UPC: 822920073465
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745960
Product Name 5-1651-72 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details