Capital Lighting, Inc. 07071-BLK Exterior -Wall Mount 745930

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 10 Bulb Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall Mount Lantern UPC: 822920001727 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 10 Bulb Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall Mount Lantern UPC: 822920001727 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
07071-BLK Exterior -Wall Mount - 745930 - Capital Lighting, Inc.
Columbus, OH, USA
07071-BLK Exterior -Wall Mount
745930
07071-BLK Exterior -Wall Mount 745930
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 10 Bulb Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall Mount Lantern UPC: 822920001727 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Extension: 10
Bulb
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three Light Wall Mount Lantern
UPC: 822920001727
Category: Outdoor
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745930
Product Name 07071-BLK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details