Capital Lighting, Inc. 07078-BLK Exterior -Wall Mount 745916

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Mount Lantern UPC: 822920001796 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Mount Lantern UPC: 822920001796 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
07078-BLK Exterior -Wall Mount - 745916 - Capital Lighting, Inc.
Columbus, OH, USA
07078-BLK Exterior -Wall Mount
745916
07078-BLK Exterior -Wall Mount 745916
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Mount Lantern UPC: 822920001796 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 26.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Mount Lantern
UPC: 822920001796
Category: Outdoor
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745916
Product Name 07078-BLK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details