Capital Lighting, Inc. 07094-BLK Exterior -Wall Mount 745909

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Wall Mount Lantern UPC: 822920002045 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Wall Mount Lantern UPC: 822920002045 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
07094-BLK Exterior -Wall Mount - 745909 - Capital Lighting, Inc.
Columbus, OH, USA
07094-BLK Exterior -Wall Mount
745909
07094-BLK Exterior -Wall Mount 745909
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Wall Mount Lantern UPC: 822920002045 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.00
Extension: 15
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Product Name: Four Light Wall Mount Lantern
UPC: 822920002045
Category: Outdoor
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745909
Product Name 07094-BLK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details