Capital Lighting, Inc. 07095-BLK Exterior -Hanging 745907

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Hanging Lantern UPC: 822920002205 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Hanging Lantern UPC: 822920002205 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
07095-BLK Exterior -Hanging - 745907 - Capital Lighting, Inc.
Columbus, OH, USA
07095-BLK Exterior -Hanging
745907
07095-BLK Exterior -Hanging 745907
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Hanging Lantern UPC: 822920002205 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Hanging Lantern
UPC: 822920002205
Category: Outdoor
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745907
Product Name 07095-BLK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details