Capital Lighting, Inc. 07097-BLK Exterior -Post/Pier Head 745904

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Post Lantern UPC: 822920002069 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Post Lantern UPC: 822920002069 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
07097-BLK Exterior -Post/Pier Head - 745904 - Capital Lighting, Inc.
Columbus, OH, USA
07097-BLK Exterior -Post/Pier Head
745904
07097-BLK Exterior -Post/Pier Head 745904
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Post Lantern UPC: 822920002069 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Product Name: Four Light Post Lantern
UPC: 822920002069
Category: Outdoor
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745904
Product Name 07097-BLK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details