Capital Lighting, Inc. 17013-SN Mid. Chandeliers-Candle 745795

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 822920036385 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 822920036385 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
17013-SN Mid. Chandeliers-Candle - 745795 - Capital Lighting, Inc.
Columbus, OH, USA
17013-SN Mid. Chandeliers-Candle
745795
17013-SN Mid. Chandeliers-Candle 745795
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 822920036385 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Satin Nickel
Product Name: Five Light Chandelier
UPC: 822920036385
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745795
Product Name 17013-SN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details